The Rectifier, Single, 2A, 200V, DO-204AC from Multicomp Pro is designed for applications requiring high efficiency and fast switching capabilities. It features a maximum repetitive peak reverse voltage of 200V and can handle an average forward rectified current of 2A. The device is characterized by a low forward voltage drop, low reverse leakage current, and a peak forward surge current rating of 60A. This rectifier diode is constructed with glass passivation for enhanced reliability and is housed in a DO-204AC (DO-15) molded plastic case, which is UL recognized for safety. It operates effectively within a junction temperature range of -55°C to +150°C and has a maximum reverse recovery time of 50ns. The product is also lead-free and compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers looking for a reliable rectifier diode for their projects may find this component a suitable choice due to its robust specifications and efficiency.
RECTIFIER, SINGLE, 2A, 200V, DO-204AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
RECTIFIER, SINGLE, 2A, 200V, DO-204AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 29AH1848 |
| Product Name | Rectifier, Single, 2A, 200V, Do-204Ac; Repetitive Peak Reverse Voltage Multicomp Pro |
| RoHS Compliant | RoHS |