The Rectifier, Single, 1A, 300V, DO-204AL from Multicomp Pro is designed for applications requiring efficient rectification with a repetitive peak reverse voltage of 300V and an average forward current of 1A. It features ultra-fast switching capabilities, which contribute to high efficiency and low reverse leakage current. The forward voltage drop is a maximum of 1.3V, and it can handle a peak forward surge current of 30A. The device has a reverse recovery time of 50ns, making it suitable for high-speed applications. This rectifier diode is constructed from glass passivated material and is housed in a DO-204AL (DO-41) molded plastic case, which is UL recognized with a rating of 94V-0. It is also lead-free and compliant with RoHS standards. The operating junction temperature range is from -55°C to +150°C, and it has a typical thermal resistance of 25°C/W from junction to ambient. This product is suitable for both resistive and inductive loads, making it versatile for various electronic designs.
RECTIFIER, SINGLE, 1A, 300V, DO-204AL; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, SINGLE, 1A, 300V, DO-204AL; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 29AH1834 |
| Product Name | Rectifier, Single, 1A, 300V, Do-204Al; Repetitive Peak Reverse Voltage Multicomp Pro |
| RoHS Compliant | RoHS |