multicomp PRO Fuse, Cartridge, Time Delay, 2A, 500Vac; Blow Characteristic Multicomp Pro MP000864

Description
FUSE, CARTRIDGE, TIME DELAY, 2A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:100A; RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, TIME DELAY, 2A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:100A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, Time Delay, 2A, 500Vac; Blow Characteristic Multicomp Pro - 33AH1574 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, Time Delay, 2A, 500Vac; Blow Characteristic Multicomp Pro
33AH1574
Fuse, Cartridge, Time Delay, 2A, 500Vac; Blow Characteristic Multicomp Pro 33AH1574
FUSE, CARTRIDGE, TIME DELAY, 2A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:100A; RoHS Compliant: Yes

FUSE, CARTRIDGE, TIME DELAY, 2A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:500V; Fuse Size Metric:5.2mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:100A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 33AH1574
Product Name Fuse, Cartridge, Time Delay, 2A, 500Vac; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002243011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers