multicomp PRO Micro Switch, Dpst-No, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro MP000806

Description
MICRO SWITCH, DPST-NO, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N O; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, DPST-NO, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N O; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Dpst-No, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro - 29AH6654 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Dpst-No, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
29AH6654
Micro Switch, Dpst-No, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro 29AH6654
MICRO SWITCH, DPST-NO, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N O; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes

MICRO SWITCH, DPST-NO, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-NO; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6654
Product Name Micro Switch, Dpst-No, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2000798 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details