multicomp PRO Micro Switch, Dpst-No, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro MP000804

Description
MICRO SWITCH, DPST-NO, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N O; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, DPST-NO, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N O; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Dpst-No, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro - 29AH6652 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Dpst-No, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
29AH6652
Micro Switch, Dpst-No, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro 29AH6652
MICRO SWITCH, DPST-NO, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-N O; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes

MICRO SWITCH, DPST-NO, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:DPST-NO; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6652
Product Name Micro Switch, Dpst-No, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Momentary
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326185 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details