multicomp PRO Micro Switch, Spdt, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro MP000794

Description
MICRO SWITCH, SPDT, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, SPDT, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Spdt, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro - 29AH6642 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Spdt, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
29AH6642
Micro Switch, Spdt, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro 29AH6642
MICRO SWITCH, SPDT, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC RoHS Compliant: Yes

MICRO SWITCH, SPDT, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6642
Product Name Micro Switch, Spdt, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435262-9 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL3-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details