multicomp PRO Micro Switch, Spdt, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro MP000793

Description
MICRO SWITCH, SPDT, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, SPDT, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Spdt, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro - 29AH6641 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Spdt, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
29AH6641
Micro Switch, Spdt, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro 29AH6641
MICRO SWITCH, SPDT, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC RoHS Compliant: Yes

MICRO SWITCH, SPDT, 0.5A, 30VAC, SMD; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:SMD; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6641
Product Name Micro Switch, Spdt, 0.5A, 30Vac, Smd; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1020245 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2326086 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details