multicomp PRO Micro Switch, Spdt, 0.5A, 30Vac, Tht; Microswitch Type Multicomp Pro MP000792

Description
MICRO SWITCH, SPDT, 0.5A, 30VAC, THT; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact RoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, SPDT, 0.5A, 30VAC, THT; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Spdt, 0.5A, 30Vac, Tht; Microswitch Type Multicomp Pro - 29AH6640 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Spdt, 0.5A, 30Vac, Tht; Microswitch Type Multicomp Pro
29AH6640
Micro Switch, Spdt, 0.5A, 30Vac, Tht; Microswitch Type Multicomp Pro 29AH6640
MICRO SWITCH, SPDT, 0.5A, 30VAC, THT; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact RoHS Compliant: Yes

MICRO SWITCH, SPDT, 0.5A, 30VAC, THT; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:500mA; Contact Voltage DC Nom:-; Product Range:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6640
Product Name Micro Switch, Spdt, 0.5A, 30Vac, Tht; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2326209 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details