multicomp PRO Micro Switch, Spdt, 5A, 250Vac, Tht; Microswitch Type Multicomp Pro MP000788

Description
MICRO SWITCH, SPDT, 5A, 250VAC, THT; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage RoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, SPDT, 5A, 250VAC, THT; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Spdt, 5A, 250Vac, Tht; Microswitch Type Multicomp Pro - 30AH0007 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Spdt, 5A, 250Vac, Tht; Microswitch Type Multicomp Pro
30AH0007
Micro Switch, Spdt, 5A, 250Vac, Tht; Microswitch Type Multicomp Pro 30AH0007
MICRO SWITCH, SPDT, 5A, 250VAC, THT; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage RoHS Compliant: Yes

MICRO SWITCH, SPDT, 5A, 250VAC, THT; Microswitch Type:-; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Through Hole; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 30AH0007
Product Name Micro Switch, Spdt, 5A, 250Vac, Tht; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push Button
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
Micro Switches - 2326185 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details