multicomp PRO Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro MP000787

Description
MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro - 29AH6637 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro
29AH6637
Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro 29AH6637
MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; RoHS Compliant: Yes

MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6637
Product Name Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 15.1 oz (4.2 N)
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F-L2 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details