multicomp PRO Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro MP000785

Description
MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro - 29AH6636 - Newark, An Avnet Company
Chicago, IL, United States
Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro
29AH6636
Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro 29AH6636
MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; RoHS Compliant: Yes

MICRO SWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:-; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 29AH6636
Product Name Micro Switch, Spdt, 5A, 250Vac, Qc; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER053FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details