multicomp PRO Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro MP000724

Description
TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro - 29AH6613 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro
29AH6613
Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro 29AH6613
TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 29AH6613
Product Name Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-2046-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-1105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
Tactile Switches - 36-5136-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers