multicomp PRO Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro MP000722

Description
TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro - 29AH6611 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro
29AH6611
Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro 29AH6611
TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 29AH6611
Product Name Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7020-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5173-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers