multicomp PRO Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro MP000713

Description
TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro - 29AH6602 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro
29AH6602
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro 29AH6602
TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 29AH6602
Product Name Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7034-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details