multicomp PRO Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro MP000710

Description
TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro - 29AH6599 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro
29AH6599
Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro 29AH6599
TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, ILLUM, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 29AH6599
Product Name Tactile Switch, 0.05A, 32Vdc, Illum, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4288-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3J Hinged Tactile Switch - B3J-6100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details