multicomp PRO Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro MP000703

Description
TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro - 29AH6592 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro
29AH6592
Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro 29AH6592
TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 16VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 16VDC; IP Rating:-; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 29AH6592
Product Name Tactile Switch, 0.05A, 16Vdc, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3913-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000PM - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details