multicomp PRO Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro MP000702

Description
TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3mm x 2mm; IP RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3mm x 2mm; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro - 29AH6591 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro
29AH6591
Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro 29AH6591
TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3mm x 2mm; IP RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3mm x 2mm; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 29AH6591
Product Name Tactile Switch, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3457-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-4105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details