multicomp PRO Melf Res, 0R, 0.125W, Smd, Metal Film; Resistance Multicomp Pro MP000695

Description
MELF RES, 0R, 0.125W, SMD, METAL FILM; Resistance:0ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Metal Film; Power Rating:125mW; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:MELF 0102 RoHS Compliant: Yes
Datasheet
Description
MELF RES, 0R, 0.125W, SMD, METAL FILM; Resistance:0ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Metal Film; Power Rating:125mW; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:MELF 0102 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 0R, 0.125W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3948 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 0R, 0.125W, Smd, Metal Film; Resistance Multicomp Pro
52AH3948
Melf Res, 0R, 0.125W, Smd, Metal Film; Resistance Multicomp Pro 52AH3948
MELF RES, 0R, 0.125W, SMD, METAL FILM; Resistance:0ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Metal Film; Power Rating:125mW; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:MELF 0102 RoHS Compliant: Yes

MELF RES, 0R, 0.125W, SMD, METAL FILM; Resistance:0ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Metal Film; Power Rating:125mW; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:MELF 0102 RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 0R, 0.125W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1522 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 0R, 0.125W, Smd, Metal Film; Resistance Multicomp Pro
33AH1522
Melf Res, 0R, 0.125W, Smd, Metal Film; Resistance Multicomp Pro 33AH1522
MELF RES, 0R, 0.125W, SMD, METAL FILM; Resistance:0ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Metal Film; Power Rating:125mW; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:MELF 0102 RoHS Compliant: Yes

MELF RES, 0R, 0.125W, SMD, METAL FILM; Resistance:0ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Metal Film; Power Rating:125mW; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:MELF 0102 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3948
Product Name Melf Res, 0R, 0.125W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 0.0 ohms
Power Rating 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details