multicomp PRO Melf Res, 560R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro MP000689

Description
MELF RES, 560R, 0.2W, SMD, METAL FILM; Resistance:560ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 560R, 0.2W, SMD, METAL FILM; Resistance:560ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 560R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3942 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 560R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
52AH3942
Melf Res, 560R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 52AH3942
MELF RES, 560R, 0.2W, SMD, METAL FILM; Resistance:560ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 560R, 0.2W, SMD, METAL FILM; Resistance:560ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 560R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1516 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 560R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
33AH1516
Melf Res, 560R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 33AH1516
MELF RES, 560R, 0.2W, SMD, METAL FILM; Resistance:560ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 560R, 0.2W, SMD, METAL FILM; Resistance:560ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3942
Product Name Melf Res, 560R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 560 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details