multicomp PRO Melf Res, 510R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro MP000688

Description
MELF RES, 510R, 0.2W, SMD, METAL FILM; Resistance:510ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 510R, 0.2W, SMD, METAL FILM; Resistance:510ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 510R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3941 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 510R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
52AH3941
Melf Res, 510R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 52AH3941
MELF RES, 510R, 0.2W, SMD, METAL FILM; Resistance:510ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 510R, 0.2W, SMD, METAL FILM; Resistance:510ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 510R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1515 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 510R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
33AH1515
Melf Res, 510R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 33AH1515
MELF RES, 510R, 0.2W, SMD, METAL FILM; Resistance:510ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 510R, 0.2W, SMD, METAL FILM; Resistance:510ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3941
Product Name Melf Res, 510R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 510 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details