multicomp PRO Melf Res, 2K7, 0.2W, Smd, Metal Film; Resistance Multicomp Pro MP000678

Description
MELF RES, 2K7, 0.2W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 2K7, 0.2W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 2K7, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1505 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K7, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
33AH1505
Melf Res, 2K7, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 33AH1505
MELF RES, 2K7, 0.2W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 2K7, 0.2W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 2K7, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3931 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K7, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
52AH3931
Melf Res, 2K7, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 52AH3931
MELF RES, 2K7, 0.2W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 2K7, 0.2W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH1505
Product Name Melf Res, 2K7, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 2700 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details