multicomp PRO Melf Res, 2K, 0.2W, Smd, Metal Film; Resistance Multicomp Pro MP000672

Description
MELF RES, 2K, 0.2W, SMD, METAL FILM; Resistance:2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 2K, 0.2W, SMD, METAL FILM; Resistance:2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 2K, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1499 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
33AH1499
Melf Res, 2K, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 33AH1499
MELF RES, 2K, 0.2W, SMD, METAL FILM; Resistance:2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 2K, 0.2W, SMD, METAL FILM; Resistance:2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 2K, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3925 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
52AH3925
Melf Res, 2K, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 52AH3925
MELF RES, 2K, 0.2W, SMD, METAL FILM; Resistance:2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 2K, 0.2W, SMD, METAL FILM; Resistance:2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH1499
Product Name Melf Res, 2K, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 2000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details