multicomp PRO Melf Res, 1M, 0.2W, Smd, Metal Film; Resistance Multicomp Pro MP000666

Description
MELF RES, 1M, 0.2W, SMD, METAL FILM; Resistance:1Mohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 1M, 0.2W, SMD, METAL FILM; Resistance:1Mohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 1M, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3919 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1M, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
52AH3919
Melf Res, 1M, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 52AH3919
MELF RES, 1M, 0.2W, SMD, METAL FILM; Resistance:1Mohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 1M, 0.2W, SMD, METAL FILM; Resistance:1Mohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 1M, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1493 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1M, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
33AH1493
Melf Res, 1M, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 33AH1493
MELF RES, 1M, 0.2W, SMD, METAL FILM; Resistance:1Mohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 1M, 0.2W, SMD, METAL FILM; Resistance:1Mohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3919
Product Name Melf Res, 1M, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details