multicomp PRO Melf Res, 47R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro MP000661

Description
MELF RES, 47R, 0.2W, SMD, METAL FILM; Resistance:47ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 47R, 0.2W, SMD, METAL FILM; Resistance:47ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 47R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1488 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 47R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
33AH1488
Melf Res, 47R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 33AH1488
MELF RES, 47R, 0.2W, SMD, METAL FILM; Resistance:47ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 47R, 0.2W, SMD, METAL FILM; Resistance:47ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 47R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3914 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 47R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
52AH3914
Melf Res, 47R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro 52AH3914
MELF RES, 47R, 0.2W, SMD, METAL FILM; Resistance:47ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 47R, 0.2W, SMD, METAL FILM; Resistance:47ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH1488
Product Name Melf Res, 47R, 0.2W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 47 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details