The MELF Resistor, 560R, 0.3W, SMD, Metal Film from Multicomp Pro is designed for applications requiring precision and reliability. It features a resistance value of 560 ohms with a tolerance of ±1% and a temperature coefficient of ±50ppm/°C. The resistor has a power rating of 0.3W and can operate at a maximum voltage of 200V. It is compliant with AEC-Q200 standards, making it suitable for automotive and other demanding environments. The construction includes a metal film element, ensuring excellent stability and performance. This resistor is RoHS compliant, aligning with environmental regulations. Its applications include automotive, telecommunication, medical equipment, and measurement/testing equipment.
MELF RES, 560R, 0.3W, SMD, METAL FILM; Resistance:560ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
MELF RES, 560R, 0.3W, SMD, METAL FILM; Resistance:560ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AH3907 |
| Product Name | Melf Res, 560R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Resistance Range | 560 ohms |
| Tolerance | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C |