multicomp PRO Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000652

Description
MELF RES, 47K, 0.3W, SMD, METAL FILM; Resistance:47kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 47K, 0.3W, SMD, METAL FILM; Resistance:47kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1479 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1479
Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1479
MELF RES, 47K, 0.3W, SMD, METAL FILM; Resistance:47kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 47K, 0.3W, SMD, METAL FILM; Resistance:47kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3905 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3905
Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3905
MELF RES, 47K, 0.3W, SMD, METAL FILM; Resistance:47kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 47K, 0.3W, SMD, METAL FILM; Resistance:47kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH1479
Product Name Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 47000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details