multicomp PRO Melf Res, 3K9, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000649

Description
MELF RES, 3K9, 0.3W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 3K9, 0.3W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 3K9, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3902 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 3K9, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3902
Melf Res, 3K9, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3902
MELF RES, 3K9, 0.3W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 3K9, 0.3W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 3K9, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1476 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 3K9, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1476
Melf Res, 3K9, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1476
MELF RES, 3K9, 0.3W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 3K9, 0.3W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3902
Product Name Melf Res, 3K9, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 3900 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details