multicomp PRO Melf Res, 330K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000648

Description
MELF RES, 330K, 0.3W, SMD, METAL FILM; Resistance:330kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 330K, 0.3W, SMD, METAL FILM; Resistance:330kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 330K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1475 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 330K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1475
Melf Res, 330K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1475
MELF RES, 330K, 0.3W, SMD, METAL FILM; Resistance:330kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 330K, 0.3W, SMD, METAL FILM; Resistance:330kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 330K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3901 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 330K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3901
Melf Res, 330K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3901
MELF RES, 330K, 0.3W, SMD, METAL FILM; Resistance:330kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 330K, 0.3W, SMD, METAL FILM; Resistance:330kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH1475
Product Name Melf Res, 330K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 330000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details