The MELF Resistor, part number 33AH1471, features a resistance value of 27 kΩ and a power rating of 0.3 W. It is constructed using metal film technology, which provides high stability and precision. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, making it suitable for applications requiring reliable performance across varying temperatures. The maximum operating voltage is rated at 200 V, and it is compliant with AEC-Q200 standards, indicating its suitability for automotive applications. This resistor is also RoHS compliant, ensuring it meets environmental regulations. It is ideal for use in automotive, telecommunication, medical equipment, and measurement/testing applications.
MELF RES, 27K, 0.3W, SMD, METAL FILM; Resistance:27kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
MELF RES, 27K, 0.3W, SMD, METAL FILM; Resistance:27kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AH3897 |
| Product Name | Melf Res, 27K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Resistance Range | 27000 ohms |
| Tolerance | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C |