multicomp PRO Melf Res, 20K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000638

Description
MELF RES, 20K, 0.3W, SMD, METAL FILM; Resistance:20kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 20K, 0.3W, SMD, METAL FILM; Resistance:20kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 20K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3891 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 20K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3891
Melf Res, 20K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3891
MELF RES, 20K, 0.3W, SMD, METAL FILM; Resistance:20kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 20K, 0.3W, SMD, METAL FILM; Resistance:20kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 20K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1465 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 20K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1465
Melf Res, 20K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1465
MELF RES, 20K, 0.3W, SMD, METAL FILM; Resistance:20kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 20K, 0.3W, SMD, METAL FILM; Resistance:20kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3891
Product Name Melf Res, 20K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 20000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details