multicomp PRO Melf Res, 2K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000637

Description
MELF RES, 2K, 0.3W, SMD, METAL FILM; Resistance:2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 2K, 0.3W, SMD, METAL FILM; Resistance:2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 2K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1464 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1464
Melf Res, 2K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1464
MELF RES, 2K, 0.3W, SMD, METAL FILM; Resistance:2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 2K, 0.3W, SMD, METAL FILM; Resistance:2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 2K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3890 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3890
Melf Res, 2K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3890
MELF RES, 2K, 0.3W, SMD, METAL FILM; Resistance:2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 2K, 0.3W, SMD, METAL FILM; Resistance:2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH1464
Product Name Melf Res, 2K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 2000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details