multicomp PRO Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000635

Description
MELF RES, 18K, 0.3W, SMD, METAL FILM; Resistance:18kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 18K, 0.3W, SMD, METAL FILM; Resistance:18kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3888 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3888
Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3888
MELF RES, 18K, 0.3W, SMD, METAL FILM; Resistance:18kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 18K, 0.3W, SMD, METAL FILM; Resistance:18kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1462 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1462
Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1462
MELF RES, 18K, 0.3W, SMD, METAL FILM; Resistance:18kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 18K, 0.3W, SMD, METAL FILM; Resistance:18kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3888
Product Name Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 18000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details