multicomp PRO Melf Res, 15K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000633

Description
MELF RES, 15K, 0.3W, SMD, METAL FILM; Resistance:15kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 15K, 0.3W, SMD, METAL FILM; Resistance:15kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 15K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1460 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 15K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1460
Melf Res, 15K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1460
MELF RES, 15K, 0.3W, SMD, METAL FILM; Resistance:15kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 15K, 0.3W, SMD, METAL FILM; Resistance:15kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 15K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3886 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 15K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3886
Melf Res, 15K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3886
MELF RES, 15K, 0.3W, SMD, METAL FILM; Resistance:15kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 15K, 0.3W, SMD, METAL FILM; Resistance:15kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH1460
Product Name Melf Res, 15K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 15000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details