multicomp PRO Melf Res, 1K5, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000632

Description
MELF RES, 1K5, 0.3W, SMD, METAL FILM; Resistance:1.5kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 1K5, 0.3W, SMD, METAL FILM; Resistance:1.5kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 1K5, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3885 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K5, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3885
Melf Res, 1K5, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3885
MELF RES, 1K5, 0.3W, SMD, METAL FILM; Resistance:1.5kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 1K5, 0.3W, SMD, METAL FILM; Resistance:1.5kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 1K5, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1459 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K5, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1459
Melf Res, 1K5, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1459
MELF RES, 1K5, 0.3W, SMD, METAL FILM; Resistance:1.5kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 1K5, 0.3W, SMD, METAL FILM; Resistance:1.5kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3885
Product Name Melf Res, 1K5, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 1500 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details