multicomp PRO Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000630

Description
MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3883 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3883
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3883
MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1457 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1457
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1457
MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3883
Product Name Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 1200 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details