multicomp PRO Melf Res, 100K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000627

Description
MELF RES, 100K, 0.3W, SMD, METAL FILM; Resistance:100kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 100K, 0.3W, SMD, METAL FILM; Resistance:100kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 100K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1454 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 100K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1454
Melf Res, 100K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1454
MELF RES, 100K, 0.3W, SMD, METAL FILM; Resistance:100kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 100K, 0.3W, SMD, METAL FILM; Resistance:100kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 100K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3880 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 100K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3880
Melf Res, 100K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3880
MELF RES, 100K, 0.3W, SMD, METAL FILM; Resistance:100kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 100K, 0.3W, SMD, METAL FILM; Resistance:100kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH1454
Product Name Melf Res, 100K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 100000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details