multicomp PRO Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000623

Description
MELF RES, 56R, 0.3W, SMD, METAL FILM; Resistance:56ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 56R, 0.3W, SMD, METAL FILM; Resistance:56ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1450 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1450
Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1450
MELF RES, 56R, 0.3W, SMD, METAL FILM; Resistance:56ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 56R, 0.3W, SMD, METAL FILM; Resistance:56ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3876 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3876
Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3876
MELF RES, 56R, 0.3W, SMD, METAL FILM; Resistance:56ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 56R, 0.3W, SMD, METAL FILM; Resistance:56ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH1450
Product Name Melf Res, 56R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 56 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details