multicomp PRO Melf Res, 39R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000621

Description
MELF RES, 39R, 0.3W, SMD, METAL FILM; Resistance:39ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 39R, 0.3W, SMD, METAL FILM; Resistance:39ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 39R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1448 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 39R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1448
Melf Res, 39R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1448
MELF RES, 39R, 0.3W, SMD, METAL FILM; Resistance:39ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 39R, 0.3W, SMD, METAL FILM; Resistance:39ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 39R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3874 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 39R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3874
Melf Res, 39R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3874
MELF RES, 39R, 0.3W, SMD, METAL FILM; Resistance:39ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 39R, 0.3W, SMD, METAL FILM; Resistance:39ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH1448
Product Name Melf Res, 39R, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 39 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details