multicomp PRO Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000616

Description
MELF RES, 56K, 0.3W, SMD, METAL FILM; Resistance:56kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 56K, 0.3W, SMD, METAL FILM; Resistance:56kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3869 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3869
Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3869
MELF RES, 56K, 0.3W, SMD, METAL FILM; Resistance:56kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 56K, 0.3W, SMD, METAL FILM; Resistance:56kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1443 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1443
Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1443
MELF RES, 56K, 0.3W, SMD, METAL FILM; Resistance:56kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 56K, 0.3W, SMD, METAL FILM; Resistance:56kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3869
Product Name Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 56000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details