multicomp PRO Melf Res, 22K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro MP000615

Description
MELF RES, 22K, 0.3W, SMD, METAL FILM; Resistance:22kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet
Description
MELF RES, 22K, 0.3W, SMD, METAL FILM; Resistance:22kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 22K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 33AH1442 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 22K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
33AH1442
Melf Res, 22K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 33AH1442
MELF RES, 22K, 0.3W, SMD, METAL FILM; Resistance:22kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 22K, 0.3W, SMD, METAL FILM; Resistance:22kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 22K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro - 52AH3868 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 22K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
52AH3868
Melf Res, 22K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro 52AH3868
MELF RES, 22K, 0.3W, SMD, METAL FILM; Resistance:22kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF Resistor RoHS Compliant: Yes

MELF RES, 22K, 0.3W, SMD, METAL FILM; Resistance:22kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH1442
Product Name Melf Res, 22K, 0.3W, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 22000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details