multicomp PRO Speaker, 3W, 5Khz; Driver Type Multicomp Pro MP000611

Description
SPEAKER, 3W, 5KHZ; Driver Type:General Purpose; External Width - Metric:87mm; Impedance:8ohm; Power Rating Nom:3W; Sound Level SPL:85dB; External Width - Imperial:3.425"; Frequency Response Min:320Hz; Frequency Response Max:5kHz RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 3W, 5KHZ; Driver Type:General Purpose; External Width - Metric:87mm; Impedance:8ohm; Power Rating Nom:3W; Sound Level SPL:85dB; External Width - Imperial:3.425"; Frequency Response Min:320Hz; Frequency Response Max:5kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 3W, 5Khz; Driver Type Multicomp Pro - 23AH3863 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 3W, 5Khz; Driver Type Multicomp Pro
23AH3863
Speaker, 3W, 5Khz; Driver Type Multicomp Pro 23AH3863
SPEAKER, 3W, 5KHZ; Driver Type:General Purpose; External Width - Metric:87mm; Impedance:8ohm; Power Rating Nom:3W; Sound Level SPL:85dB; External Width - Imperial:3.425"; Frequency Response Min:320Hz; Frequency Response Max:5kHz RoHS Compliant: Yes

SPEAKER, 3W, 5KHZ; Driver Type:General Purpose; External Width - Metric:87mm; Impedance:8ohm; Power Rating Nom:3W; Sound Level SPL:85dB; External Width - Imperial:3.425"; Frequency Response Min:320Hz; Frequency Response Max:5kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 23AH3863
Product Name Speaker, 3W, 5Khz; Driver Type Multicomp Pro
SPL 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 3643212 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 70 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details