multicomp PRO Res, 470K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro MP000575

Description
RES, 470K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 470K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 54AH6465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
54AH6465
Res, 470K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro 54AH6465
RES, 470K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 470K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 38AH5848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
38AH5848
Res, 470K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro 38AH5848
RES, 470K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 470K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH6465
Product Name Res, 470K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 470000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details