The Resistor, 150K, 1%, 0.1W, 0402, Thick Film from Multicomp Pro is a high power thick film chip resistor designed for various electronic applications. It has a resistance value of 150 kΩ with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.1W at an ambient temperature of 70°C, with a maximum working voltage of 50V and a maximum overload voltage of 100V. The resistor operates effectively within a temperature range of -55°C to +155°C. This component features a compact 0402 case style, which is beneficial for space-constrained designs. The construction includes a high purity alumina substrate and multiple termination layers, ensuring reliable performance. It is compliant with AEC-Q200 standards, indicating its suitability for automotive applications. The resistor also demonstrates good stability under various environmental conditions, including moisture resistance and thermal cycling. Engineers seeking a reliable and compact resistor for their projects may find this product a suitable choice, particularly in applications requiring precise resistance values and robust performance.
RES, 150K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES, 150K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38AH5836 |
| Product Name | Res, 150K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 150000 ohms |
| Tolerance | 1 +/- % |