The Resistor, 43K, 1%, 0.1W, 0402, Thick Film from Multicomp Pro is a high power thick film chip resistor designed for surface mount applications. It has a resistance value of 43 kΩ with a tolerance of ±1%. The power rating is 0.1W at an ambient temperature of 70°C, with a maximum working voltage of 50V. The resistor operates within a temperature range of -55°C to +155°C, making it suitable for various environmental conditions. The construction features a high purity alumina substrate and a G2 coating, ensuring durability and reliability. This component is compliant with RoHS standards, making it an environmentally friendly choice for electronic designs.
RES, 43K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:43kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES, 43K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:43kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 54AH6440 |
| Product Name | Res, 43K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 43000 ohms |
| Tolerance | 1 +/- % |