The Resistor, 120R, 1%, 0.1W, 0402, Thick Film from Multicomp Pro is a high power thick film chip resistor designed for various electronic applications. It has a power rating of 0.1W at an ambient temperature of 70°C and a maximum working voltage of 50V. The resistor features a tolerance of ±1% and operates effectively within a temperature range of -55°C to +155°C. Constructed on a high purity alumina substrate, this resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. The dimensions of the resistor are 1.0mm x 0.5mm x 0.35mm, adhering to the 0402 case style. It is also RoHS compliant, ensuring it meets environmental regulations. The product is designed for reliability, with specifications for operational life, moisture resistance, and thermal shock performance. This resistor is appropriate for engineers looking for a compact, reliable component for their circuit designs.
RES, 120R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES, 120R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 38AH5762 |
| Product Name | Res, 120R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 120 ohms |
| Tolerance | 1 +/- % |