The Resistor 36R, 1%, 0.1W, 0402, Thick Film from Multicomp Pro is a high power thick film chip resistor designed for surface mount applications. It has a power rating of 0.1W at an ambient temperature of 70°C and a maximum working voltage of 50V. The resistor features a resistance tolerance of ±1% and is available in a resistance range from 1Ω to 10MΩ. Constructed on a high purity alumina substrate, it is compliant with AEC-Q200 standards, making it suitable for automotive applications. The device operates effectively within a temperature range of -55°C to +155°C and can withstand overload voltages up to 100V. The resistor is also designed to endure various environmental conditions, including moisture resistance and thermal cycling, ensuring reliability in demanding applications. This component is RoHS compliant, making it suitable for use in environmentally sensitive designs.
RES, 36R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:36ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES, 36R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:36ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 54AH6366 |
| Product Name | Res, 36R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 36 ohms |
| Tolerance | 1 +/- % |