multicomp PRO Res, 0R, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro MP000463

Description
RES, 0R, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 54AH6353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
54AH6353
Res, 0R, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro 54AH6353
RES, 0R, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 38AH5736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
38AH5736
Res, 0R, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro 38AH5736
RES, 0R, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH6353
Product Name Res, 0R, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details