multicomp PRO Chip Resistor Kit, 0603, 0.2W; Svhc Multicomp Pro MP000459

Description
CHIP RESISTOR KIT, 0603, 0.2W; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CHIP RESISTOR KIT, 0603, 0.2W; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor Kit, 0603, 0.2W; Svhc Multicomp Pro - 39AH0922 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor Kit, 0603, 0.2W; Svhc Multicomp Pro
39AH0922
Chip Resistor Kit, 0603, 0.2W; Svhc Multicomp Pro 39AH0922
CHIP RESISTOR KIT, 0603, 0.2W; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CHIP RESISTOR KIT, 0603, 0.2W; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39AH0922
Product Name Chip Resistor Kit, 0603, 0.2W; Svhc Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.30E6 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details