multicomp PRO Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Multicomp Pro MP000372

Description
BATTERY HOLDER, AAA, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:2; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, AAA, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:2; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Multicomp Pro - 07AH4379 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Multicomp Pro
07AH4379
Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Multicomp Pro 07AH4379
BATTERY HOLDER, AAA, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:2; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, AAA, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:2; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4379
Product Name Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Multicomp Pro
Cell Size AAA
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Vibra-Fit) Holder for 2025 & 2032 Cell - 1060 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Coin Cell Battery Holders - BAT-HLD-002-THM-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details