PIEZO TRANSDUCER, 3.2KHZ, 115DB; Transducer Function:Buzzer; Tones:Single; Supply Voltage Min:1V; Supply Voltage Max:40V; Operating Current Max:-; Sound Level SPL:115dB; Sound Level Distance:100mm; Resonant Frequency:3.2kHz; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 07AH4319 |
| Product Name | Piezo Transducer, 3.2Khz, 115Db; Transducer Function Multicomp Pro |